THERMOCOUPLE SENSOR, K, 2M, 850DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:850°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 72AC6998 |
| Product Name | Thermocouple Sensor, K, 2M, 850Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | ? to 1562 F (? to 850 C) |