Labfacility Thermocouple Sensor, K, 2M, 400Deg C; Thermocouple Type Labfacility XF-1397-FAR

Description
THERMOCOUPLE SENSOR, K, 2M, 400DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE SENSOR, K, 2M, 400DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensor, K, 2M, 400Deg C; Thermocouple Type Labfacility - 72AC6997 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Sensor, K, 2M, 400Deg C; Thermocouple Type Labfacility
72AC6997
Thermocouple Sensor, K, 2M, 400Deg C; Thermocouple Type Labfacility 72AC6997
THERMOCOUPLE SENSOR, K, 2M, 400DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE SENSOR, K, 2M, 400DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 72AC6997
Product Name Thermocouple Sensor, K, 2M, 400Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 752 F (? to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
 - 3430167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details