Labfacility Thermocouple Sensor, K, 1.5M, Ss; Thermocouple Type Labfacility XF-1394-FAR

Description
THERMOCOUPLE SENSOR, K, 1.5M, SS; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE SENSOR, K, 1.5M, SS; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensor, K, 1.5M, Ss; Thermocouple Type Labfacility - 72AC6994 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Sensor, K, 1.5M, Ss; Thermocouple Type Labfacility
72AC6994
Thermocouple Sensor, K, 1.5M, Ss; Thermocouple Type Labfacility 72AC6994
THERMOCOUPLE SENSOR, K, 1.5M, SS; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE SENSOR, K, 1.5M, SS; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 72AC6994
Product Name Thermocouple Sensor, K, 1.5M, Ss; Thermocouple Type Labfacility
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3428940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details