Labfacility Thermocouple Sensor, K, 1.5M, 900Deg C; Thermocouple Type Labfacility XF-1393-FAR

Description
THERMOCOUPLE SENSOR, K, 1.5M, 900DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:900°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE SENSOR, K, 1.5M, 900DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:900°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensor, K, 1.5M, 900Deg C; Thermocouple Type Labfacility - 72AC6993 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Sensor, K, 1.5M, 900Deg C; Thermocouple Type Labfacility
72AC6993
Thermocouple Sensor, K, 1.5M, 900Deg C; Thermocouple Type Labfacility 72AC6993
THERMOCOUPLE SENSOR, K, 1.5M, 900DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:900°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE SENSOR, K, 1.5M, 900DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:900°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 72AC6993
Product Name Thermocouple Sensor, K, 1.5M, 900Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 1652 F (? to 900 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Magnet Thermocouples - Style TMW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; N; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details