Labfacility Extension Thermocouple Wire, Rtd, 50M; Thermocouple Wire Type Labfacility XF-1327-FAR

Description
EXTENSION THERMOCOUPLE WIRE, RTD, 50M; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EXTENSION THERMOCOUPLE WIRE, RTD, 50M; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Thermocouple Wire, Rtd, 50M; Thermocouple Wire Type Labfacility - 25AJ2984 - Newark, An Avnet Company
Chicago, IL, United States
Extension Thermocouple Wire, Rtd, 50M; Thermocouple Wire Type Labfacility
25AJ2984
Extension Thermocouple Wire, Rtd, 50M; Thermocouple Wire Type Labfacility 25AJ2984
EXTENSION THERMOCOUPLE WIRE, RTD, 50M; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EXTENSION THERMOCOUPLE WIRE, RTD, 50M; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2984
Product Name Extension Thermocouple Wire, Rtd, 50M; Thermocouple Wire Type Labfacility
Thermocouple Type RTD
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouples - 192059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 9.84 inch (250 mm)
View Details