Labfacility Extension Thermocouple Wire, Rtd, 100M; Thermocouple Wire Type Labfacility XF-1326-FAR

Description
EXTENSION THERMOCOUPLE WIRE, RTD, 100M; Thermocouple Wire Type:RTD; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EXTENSION THERMOCOUPLE WIRE, RTD, 100M; Thermocouple Wire Type:RTD; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Thermocouple Wire, Rtd, 100M; Thermocouple Wire Type Labfacility - 25AJ2983 - Newark, An Avnet Company
Chicago, IL, United States
Extension Thermocouple Wire, Rtd, 100M; Thermocouple Wire Type Labfacility
25AJ2983
Extension Thermocouple Wire, Rtd, 100M; Thermocouple Wire Type Labfacility 25AJ2983
EXTENSION THERMOCOUPLE WIRE, RTD, 100M; Thermocouple Wire Type:RTD; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EXTENSION THERMOCOUPLE WIRE, RTD, 100M; Thermocouple Wire Type:RTD; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2983
Product Name Extension Thermocouple Wire, Rtd, 100M; Thermocouple Wire Type Labfacility
Thermocouple Type RTD
Unlock Full Specs
to access all available technical data

Similar Products

Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 159118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details