Labfacility Thermocouple Wire, Type Rtd, 164Ft; Thermocouple Wire Type Labfacility XF-1325-FAR

Description
THERMOCOUPLE WIRE, TYPE RTD, 164FT; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE RTD, 164FT; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Rtd, 164Ft; Thermocouple Wire Type Labfacility - 25AJ2982 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Rtd, 164Ft; Thermocouple Wire Type Labfacility
25AJ2982
Thermocouple Wire, Type Rtd, 164Ft; Thermocouple Wire Type Labfacility 25AJ2982
THERMOCOUPLE WIRE, TYPE RTD, 164FT; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE RTD, 164FT; Thermocouple Wire Type:RTD; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2982
Product Name Thermocouple Wire, Type Rtd, 164Ft; Thermocouple Wire Type Labfacility
Thermocouple Type RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details