Labfacility Thermocouple Wire, Type K, 50M; Thermocouple Wire Type Labfacility XF-1310-FAR

Description
THERMOCOUPLE WIRE, TYPE K, 50M; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 50M; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 50M; Thermocouple Wire Type Labfacility - 25AJ2968 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 50M; Thermocouple Wire Type Labfacility
25AJ2968
Thermocouple Wire, Type K, 50M; Thermocouple Wire Type Labfacility 25AJ2968
THERMOCOUPLE WIRE, TYPE K, 50M; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 50M; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2968
Product Name Thermocouple Wire, Type K, 50M; Thermocouple Wire Type Labfacility
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouple & Extension Wire - 2154883 - RS Components, Ltd.
Specs
Thermocouple Type J
Length 394 inch (10000 mm)
Insulation Material Pfa
View Details