Labfacility Thermocouple Wire, Type Tx, 10M; Thermocouple Wire Type Labfacility XF-1306-FAR

Description
THERMOCOUPLE WIRE, TYPE TX, 10M; Thermocouple Wire Type:TX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE TX, 10M; Thermocouple Wire Type:TX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Tx, 10M; Thermocouple Wire Type Labfacility - 25AJ2964 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Tx, 10M; Thermocouple Wire Type Labfacility
25AJ2964
Thermocouple Wire, Type Tx, 10M; Thermocouple Wire Type Labfacility 25AJ2964
THERMOCOUPLE WIRE, TYPE TX, 10M; Thermocouple Wire Type:TX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE TX, 10M; Thermocouple Wire Type:TX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2964
Product Name Thermocouple Wire, Type Tx, 10M; Thermocouple Wire Type Labfacility
Thermocouple Type TX
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouples - 2394535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 78.74 inch (2000 mm)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details