Thermocouple Wire, Type VX, 10M, is designed for use with Type K thermocouples and features PVC insulation and screening to minimize electrical noise. The wire consists of stranded conductors with a configuration of 7 strands, each measuring 0.2mm in diameter. It is suitable for general-purpose applications, offering flexibility and waterproof characteristics. The wire has an insulation rating that allows operation within a temperature range of -10°C to 105°C. The color coding of the cores and jacket adheres to IEC-584-3 standards, ensuring compatibility with industry requirements. This product is part of Labfacility's range, which is known for its quality and service in temperature measurement solutions.
THERMOCOUPLE WIRE, TYPE VX, 10M; Thermocouple Wire Type:VX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 25AJ2956 |
| Product Name | Thermocouple Wire, Type Vx, 10M; Thermocouple Wire Type Labfacility |
| Thermocouple Type | VX |