Labfacility Thermocouple Wire, Type Ux, 10M; Thermocouple Wire Type Labfacility XF-1297-FAR

Description
THERMOCOUPLE WIRE, TYPE UX, 10M; Thermocouple Wire Type:UX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE UX, 10M; Thermocouple Wire Type:UX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Ux, 10M; Thermocouple Wire Type Labfacility - 25AJ2955 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Ux, 10M; Thermocouple Wire Type Labfacility
25AJ2955
Thermocouple Wire, Type Ux, 10M; Thermocouple Wire Type Labfacility 25AJ2955
THERMOCOUPLE WIRE, TYPE UX, 10M; Thermocouple Wire Type:UX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE UX, 10M; Thermocouple Wire Type:UX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2955
Product Name Thermocouple Wire, Type Ux, 10M; Thermocouple Wire Type Labfacility
Thermocouple Type UX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2394596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details