Labfacility Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Labfacility XF-1290-FAR

Description
THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:K; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:K; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Labfacility - 25AJ2948 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Labfacility
25AJ2948
Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Labfacility 25AJ2948
THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:K; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:K; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2948
Product Name Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Labfacility
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouples - 2364255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 39.37 inch (1000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details