Labfacility Thermocouple Wire, Type Tx, 25M; Thermocouple Wire Type Labfacility XF-1282-FAR

Description
THERMOCOUPLE WIRE, TYPE TX, 25M; Thermocouple Wire Type:TX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE TX, 25M; Thermocouple Wire Type:TX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Tx, 25M; Thermocouple Wire Type Labfacility - 25AJ2940 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Tx, 25M; Thermocouple Wire Type Labfacility
25AJ2940
Thermocouple Wire, Type Tx, 25M; Thermocouple Wire Type Labfacility 25AJ2940
THERMOCOUPLE WIRE, TYPE TX, 25M; Thermocouple Wire Type:TX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE TX, 25M; Thermocouple Wire Type:TX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2940
Product Name Thermocouple Wire, Type Tx, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type TX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2287489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 9.84 inch (250 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details