Labfacility Thermocouple Wire, Type T, 50M; Thermocouple Wire Type Labfacility XF-1262-FAR

Description
THERMOCOUPLE WIRE, TYPE T, 50M; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 50M; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 50M; Thermocouple Wire Type Labfacility - 25AJ2921 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 50M; Thermocouple Wire Type Labfacility
25AJ2921
Thermocouple Wire, Type T, 50M; Thermocouple Wire Type Labfacility 25AJ2921
THERMOCOUPLE WIRE, TYPE T, 50M; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 50M; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2921
Product Name Thermocouple Wire, Type T, 50M; Thermocouple Wire Type Labfacility
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple & Extension Wire - 192131 - RS Components, Ltd.
Specs
Thermocouple Type J
Temperature Rating 221 F (105 C)
Insulation Material Polyvinyl Chloride
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details