Labfacility Thermocouple Wire, Type K, 2M, 10/0.12Mm; Thermocouple Type Labfacility XF-1255-FAR

Description
THERMOCOUPLE WIRE, TYPE K, 2M, 10/0.12MM; Thermocouple Type:K; Sensing Temperature Min:-25°C; Sensing Temperature Max:125°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 2M, 10/0.12MM; Thermocouple Type:K; Sensing Temperature Min:-25°C; Sensing Temperature Max:125°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 2M, 10/0.12Mm; Thermocouple Type Labfacility - 72AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 2M, 10/0.12Mm; Thermocouple Type Labfacility
72AC6927
Thermocouple Wire, Type K, 2M, 10/0.12Mm; Thermocouple Type Labfacility 72AC6927
THERMOCOUPLE WIRE, TYPE K, 2M, 10/0.12MM; Thermocouple Type:K; Sensing Temperature Min:-25°C; Sensing Temperature Max:125°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 2M, 10/0.12MM; Thermocouple Type:K; Sensing Temperature Min:-25°C; Sensing Temperature Max:125°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 72AC6927
Product Name Thermocouple Wire, Type K, 2M, 10/0.12Mm; Thermocouple Type Labfacility
Sensed Temperature -13 to 257 F (-25 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Weatherproof Head with Flexible STST Armor - THERMOCOUPLE/STYLE 65 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details