Labfacility Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility XF-1253-FAR

Description
THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility - 25AJ2914 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility
25AJ2914
Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility 25AJ2914
THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2914
Product Name Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Thermocouples - 1365845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 5.91 inch (150 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details