THERMOPOCKET, SS, 1/2" BSP, 150MM; Length:150mm; External Diameter:8mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Probes |
| Product Number | 44AC8706 |
| Product Name | Thermopocket, Ss, 1/2 Bsp, 150Mm; Length Labfacility |
| Diameter or Width Range | 0.3150 inch (8 mm) |