Labfacility Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility XF-1247-FAR

Description
THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility - 44AC8704 - Newark, An Avnet Company
Chicago, IL, United States
Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility
44AC8704
Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility 44AC8704
THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOPOCKET, SS, 1/2" BSP, 100MM; Length:100mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 44AC8704
Product Name Thermopocket, Ss, 1/2 Bsp, 100Mm; Length Labfacility
Diameter or Width Range 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Resistance Temperature Detectors Sheath with Leads and NPT Process Fitting - RTD/Style 23/Style 24 - United Electric Controls Company
Specs
Sensed Temperature -328 to 1450 F (-200 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details