Labfacility Thermopocket, Ss, 1/2 Bsp, 150Mm; Length Labfacility XF-1244-FAR

Description
THERMOPOCKET, SS, 1/2" BSP, 150MM; Length:150mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOPOCKET, SS, 1/2" BSP, 150MM; Length:150mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopocket, Ss, 1/2 Bsp, 150Mm; Length Labfacility - 44AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Thermopocket, Ss, 1/2 Bsp, 150Mm; Length Labfacility
44AC8701
Thermopocket, Ss, 1/2 Bsp, 150Mm; Length Labfacility 44AC8701
THERMOPOCKET, SS, 1/2" BSP, 150MM; Length:150mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOPOCKET, SS, 1/2" BSP, 150MM; Length:150mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 44AC8701
Product Name Thermopocket, Ss, 1/2 Bsp, 150Mm; Length Labfacility
Diameter or Width Range 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data