Labfacility Thermocouple, K Type, 1M, 150 Deg C; Thermocouple Type Labfacility XF-1243-FAR

Description
THERMOCOUPLE, K TYPE, 1M, 150 DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 1M, 150 DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 1M, 150 Deg C; Thermocouple Type Labfacility - 37AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 150 Deg C; Thermocouple Type Labfacility
37AC1038
Thermocouple, K Type, 1M, 150 Deg C; Thermocouple Type Labfacility 37AC1038
THERMOCOUPLE, K TYPE, 1M, 150 DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 150 DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC1038
Product Name Thermocouple, K Type, 1M, 150 Deg C; Thermocouple Type Labfacility
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
OEM Replacement Thermocouples -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J
Probe Configuration Straight Probe; Flexible Probe; Angled Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details