Labfacility Thermocouple, T Type, 1.5M, 250 Deg C; Thermocouple Type Labfacility XF-1240-FAR

Description
THERMOCOUPLE, T TYPE, 1.5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, T TYPE, 1.5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 1.5M, 250 Deg C; Thermocouple Type Labfacility - 44AC8700 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 1.5M, 250 Deg C; Thermocouple Type Labfacility
44AC8700
Thermocouple, T Type, 1.5M, 250 Deg C; Thermocouple Type Labfacility 44AC8700
THERMOCOUPLE, T TYPE, 1.5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 1.5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:Stainless Steel; Lead Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 44AC8700
Product Name Thermocouple, T Type, 1.5M, 250 Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Sensor Termination Type Plug or Quick Connect; Other Connection Type
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Flexible Probe
View Details
Conax Extra Long Thermocouple Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
High Voltage Measurement Technology, HV 1-channel thermocouple type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1339 inch (3.4 mm)
View Details