Labfacility Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility XF-1237-FAR

Description
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility - 37AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility
37AC1034
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility 37AC1034
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC1034
Product Name Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Cuttable Sheath with Leads - THERMOCOUPLE/STYLE 38 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details