THERMOCOUPLE, K TYPE, 2M, 200 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 44AC8699 |
| Product Name | Thermocouple, K Type, 2M, 200 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | ? to 392 F (? to 200 C) |