Labfacility Thermocouple, Type J, -75 To 260Deg C; Thermocouple Type Labfacility XF-1218-FAR

Description
THERMOCOUPLE, TYPE J, -75 TO 260DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Description
THERMOCOUPLE, TYPE J, -75 TO 260DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Type J from Labfacility is designed for temperature sensing within a range of -75°C to +260°C. It features a welded exposed junction for fast response times and is constructed with Teflon® PTFE insulated twin-twisted leads, utilizing 1/0.2mm conductors. The product is available in various lengths, including 1m, 2m, 5m, and 10m, all terminating in a miniature thermocouple plug. It adheres to IEC 584 Class 1 tolerance standards and follows the IEC 584-3 color coding for positive and negative leads. This thermocouple is suitable for test and development applications, making it a practical choice for engineers requiring reliable temperature measurement solutions.

Datasheet Summary
Powered by GS/AI

The Thermocouple Type J from Labfacility is designed for temperature sensing within a range of -75°C to +260°C. It features a welded exposed junction for fast response times and is constructed with Teflon® PTFE insulated twin-twisted leads, utilizing 1/0.2mm conductors. The product is available in various lengths, including 1m, 2m, 5m, and 10m, all terminating in a miniature thermocouple plug. It adheres to IEC 584 Class 1 tolerance standards and follows the IEC 584-3 color coding for positive and negative leads. This thermocouple is suitable for test and development applications, making it a practical choice for engineers requiring reliable temperature measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, -75 To 260Deg C; Thermocouple Type Labfacility - 37AC1016 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, -75 To 260Deg C; Thermocouple Type Labfacility
37AC1016
Thermocouple, Type J, -75 To 260Deg C; Thermocouple Type Labfacility 37AC1016
THERMOCOUPLE, TYPE J, -75 TO 260DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, -75 TO 260DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC1016
Product Name Thermocouple, Type J, -75 To 260Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 500 F (-75 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details