Labfacility Thermocouple, K Type, 5M, 260 Deg C; Thermocouple Type Labfacility XF-1215-FAR

Description
THERMOCOUPLE, K TYPE, 5M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 5M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 5M, 260 Deg C; Thermocouple Type Labfacility - 37AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 5M, 260 Deg C; Thermocouple Type Labfacility
37AC1013
Thermocouple, K Type, 5M, 260 Deg C; Thermocouple Type Labfacility 37AC1013
THERMOCOUPLE, K TYPE, 5M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 5M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC1013
Product Name Thermocouple, K Type, 5M, 260 Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 500 F (-75 to 260 C)
Unlock Full Specs
to access all available technical data