Labfacility Thermocouple, T Type, 5M, 250Deg; Thermocouple Type Labfacility XF-1212-FAR

Description
THERMOCOUPLE, T TYPE, 5M, 250DEG; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
THERMOCOUPLE, T TYPE, 5M, 250DEG; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 5M, 250Deg; Thermocouple Type Labfacility - 37AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 5M, 250Deg; Thermocouple Type Labfacility
37AC1010
Thermocouple, T Type, 5M, 250Deg; Thermocouple Type Labfacility 37AC1010
THERMOCOUPLE, T TYPE, 5M, 250DEG; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 5M, 250DEG; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC1010
Product Name Thermocouple, T Type, 5M, 250Deg; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details