THERMOCOUPLE, K TYPE, 1M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 37AC1009 |
| Product Name | Thermocouple, K Type, 1M, 350 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -76 to 662 F (-60 to 350 C) |