THERMOCOUPLE, J TYPE, 1M, 260 DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 37AC1001 |
| Product Name | Thermocouple, J Type, 1M, 260 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -103 to 500 F (-75 to 260 C) |