Labfacility Thermocouple, K Type, 10M, 700 Deg C; Thermocouple Type Labfacility XF-1197-FAR

Description
THERMOCOUPLE, K TYPE, 10M, 700 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length:10m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 10M, 700 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length:10m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 10M, 700 Deg C; Thermocouple Type Labfacility - 37AC0997 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 10M, 700 Deg C; Thermocouple Type Labfacility
37AC0997
Thermocouple, K Type, 10M, 700 Deg C; Thermocouple Type Labfacility 37AC0997
THERMOCOUPLE, K TYPE, 10M, 700 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length:10m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 10M, 700 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length:10m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC0997
Product Name Thermocouple, K Type, 10M, 700 Deg C; Thermocouple Type Labfacility
Sensed Temperature 32 to 1292 F (0.0 to 700 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Mounting Lug with Teflon or Fiberglass Leadwire - THERMOCOUPLE/STYLES 41F & 41T - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details