Labfacility Thermocouple, Type K, 0 To 700Deg C; Thermocouple Type Labfacility XF-1196-FAR

Description
THERMOCOUPLE, TYPE K, 0 TO 700DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 0 TO 700DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 0 To 700Deg C; Thermocouple Type Labfacility - 37AC0996 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 0 To 700Deg C; Thermocouple Type Labfacility
37AC0996
Thermocouple, Type K, 0 To 700Deg C; Thermocouple Type Labfacility 37AC0996
THERMOCOUPLE, TYPE K, 0 TO 700DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 0 TO 700DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:700°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC0996
Product Name Thermocouple, Type K, 0 To 700Deg C; Thermocouple Type Labfacility
Sensed Temperature 32 to 1292 F (0.0 to 700 C)
Unlock Full Specs
to access all available technical data

Similar Products

Triple-Point Calibration TC for Barrel Reactors -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type C
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3428883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
5024 ERG Exhaust Gas Recirculation Sensor -  - Sensata Technologies
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Base, Noble and Refractory Metal Type N
View Details