Labfacility Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility XF-1185-FAR

Description
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility - 44AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility
44AC8694
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility 44AC8694
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 44AC8694
Product Name Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Wire Thermocouples - Style TWW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Flexible Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details