Labfacility Thermocouple, Type J, 2.95, 350Deg C; Thermocouple Type Labfacility XF-1181-FAR

Description
THERMOCOUPLE, TYPE J, 2.95", 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, 2.95", 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, 2.95, 350Deg C; Thermocouple Type Labfacility - 44AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 2.95, 350Deg C; Thermocouple Type Labfacility
44AC8690
Thermocouple, Type J, 2.95, 350Deg C; Thermocouple Type Labfacility 44AC8690
THERMOCOUPLE, TYPE J, 2.95", 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, 2.95", 350DEG C; Thermocouple Type:J; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 44AC8690
Product Name Thermocouple, Type J, 2.95, 350Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with Terminal Heads and Spring-Loaded Mounting -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 0.5118 inch (13 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details