Labfacility Thermocouple, Type K, 1.58, 350Deg C; Thermocouple Type Labfacility XF-1175-FAR

Description
THERMOCOUPLE, TYPE K, 1.58", 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 1.58", 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 1.58, 350Deg C; Thermocouple Type Labfacility - 44AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 1.58, 350Deg C; Thermocouple Type Labfacility
44AC8684
Thermocouple, Type K, 1.58, 350Deg C; Thermocouple Type Labfacility 44AC8684
THERMOCOUPLE, TYPE K, 1.58", 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 1.58", 350DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 44AC8684
Product Name Thermocouple, Type K, 1.58, 350Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3428984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details