Labfacility Thermocouple, T Type, 5M, 250 Deg C; Thermocouple Type Labfacility XF-1166-FAR

Description
THERMOCOUPLE, T TYPE, 5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, T TYPE, 5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 5M, 250 Deg C; Thermocouple Type Labfacility - 37AC0985 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 5M, 250 Deg C; Thermocouple Type Labfacility
37AC0985
Thermocouple, T Type, 5M, 250 Deg C; Thermocouple Type Labfacility 37AC0985
THERMOCOUPLE, T TYPE, 5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 5M, 250 DEG C; Thermocouple Type:T; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length:5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC0985
Product Name Thermocouple, T Type, 5M, 250 Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Sensor Termination Type Plug or Quick Connect; Other Connection Type
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details