Labfacility Rtd Sensor, Pt1000, Class B, 200 Deg; Sensing Temperature Min Labfacility XF-1142-FAR

Description
RTD SENSOR, PT1000, CLASS B, 200 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:1kohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, PT1000, CLASS B, 200 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:1kohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Pt1000, Class B, 200 Deg; Sensing Temperature Min Labfacility - 44AC8675 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Pt1000, Class B, 200 Deg; Sensing Temperature Min Labfacility
44AC8675
Rtd Sensor, Pt1000, Class B, 200 Deg; Sensing Temperature Min Labfacility 44AC8675
RTD SENSOR, PT1000, CLASS B, 200 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:1kohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RTD SENSOR, PT1000, CLASS B, 200 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:1kohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 44AC8675
Product Name Rtd Sensor, Pt1000, Class B, 200 Deg; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details