Labfacility Rtd Sensor, Platinum, 100R, 450 Deg; Sensing Temperature Min Labfacility XF-1116-FAR

Description
RTD SENSOR, PLATINUM, 100R, 450 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:450°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, PLATINUM, 100R, 450 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:450°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Platinum, 100R, 450 Deg; Sensing Temperature Min Labfacility - 37AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Platinum, 100R, 450 Deg; Sensing Temperature Min Labfacility
37AC0969
Rtd Sensor, Platinum, 100R, 450 Deg; Sensing Temperature Min Labfacility 37AC0969
RTD SENSOR, PLATINUM, 100R, 450 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:450°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RTD SENSOR, PLATINUM, 100R, 450 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:450°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 37AC0969
Product Name Rtd Sensor, Platinum, 100R, 450 Deg; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 842 F (-50 to 450 C)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Tight RTD Assembly -  - Pyromation
Specs
Sensed Temperature -59.8 to 320 F (-51 to 160 C)
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Conax Fast Response RTD -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
View Details