The Labfacility Pt100 thermometer is designed for accurate temperature measurement in a range of -50°C to 150°C. It features a painted die-cast aluminum housing and a perforated stainless steel probe measuring 12.7mm in diameter and 75mm in length. The thermometer is available in both duplex and single element configurations, allowing for flexibility in connection to measurement devices. The duplex version includes two independent sensing elements, which can serve as a backup to enhance reliability. This thermometer is equipped with a 4-20mA output signal, which can be configured by the user for specific ranges and burnout direction. It operates on a power supply of 10 to 30 volts DC and has a response time of 1 second. The device is rated IP67 for weatherproofing, making it suitable for outdoor applications. Additionally, it has a wide ambient operating range of -40°C to 85°C and is compliant with RoHS standards. Engineers seeking a reliable and versatile temperature measurement solution may find this product suitable for their applications.
THERMOMETER, PT100, CLASS B, 150 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Thermometers |
| Product Number | 44AC8648 |
| Product Name | Thermometer, Pt100, Class B, 150 Deg C; Thermometer Type Labfacility |
| Range | -58 to 302 F (-50 to 150 C) |