Labfacility Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility XF-1110-FAR

Description
RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility - 37AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility
37AC0968
Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility 37AC0968
RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 37AC0968
Product Name Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 932 F (-50 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 200Mm, Ss; Length Sensata/cynergy3 - 57AC5913 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Sanitary RTD's - Style RTS - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Designed Specifically for Sanitary Applications
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details