Labfacility Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility XF-1109-FAR

Description
RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility - 37AC0967 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility
37AC0967
Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility 37AC0967
RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RTD SENSOR, PLATINUM, 100R, 500 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 37AC0967
Product Name Rtd Sensor, Platinum, 100R, 500 Deg; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 932 F (-50 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends - RTD/Style 20/ Style 28 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Fixed Sheath w/ Mini Connection Heads - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
837RTD Resistance Thermometer - 837RTD-N1G14A50P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 0.7874 inch (20 mm)
Sensitive Length 1.97 inch (50 mm)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details