Labfacility Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility XF-1095-FAR

Description
THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility - 28AC5829 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility
28AC5829
Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility 28AC5829
THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5829
Product Name Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility
Sensed Temperature -148 to 752 F (-100 to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Battery thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
View Details
Industrial Thermocouples Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head - THERMOCOUPLE/STYLE 77 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details