Labfacility Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility XF-1060-FAR

Description
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility - 28AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility
28AC5805
Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility 28AC5805
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5805
Product Name Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 2012 F (-40 to 1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details