Labfacility Thermocouple, K Type, 750 Deg C; Thermocouple Type Labfacility XF-1047-FAR

Description
THERMOCOUPLE, K TYPE, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Stainless Steel; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Stainless Steel; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 750 Deg C; Thermocouple Type Labfacility - 28AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 750 Deg C; Thermocouple Type Labfacility
28AC5794
Thermocouple, K Type, 750 Deg C; Thermocouple Type Labfacility 28AC5794
THERMOCOUPLE, K TYPE, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Stainless Steel; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Stainless Steel; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5794
Product Name Thermocouple, K Type, 750 Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 1382 F (-40 to 750 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Frame 5 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details