THERMOCOUPLE, TYPE N, 40 TO 1250DEG C; Thermocouple Type:N; Product Range:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Diameter - Imperial:0.12"; Probe Diameter - Metric:3mm; Probe Length - Imperial:11.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 28AC5788 |
| Product Name | Thermocouple, Type N, 40 To 1250Deg C; Thermocouple Type Labfacility |
| Base, Noble and Refractory Metal Type | N; Other; N |