Labfacility Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility XF-1040-FAR

Description
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility - 28AC5787 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility
28AC5787
Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility 28AC5787
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5787
Product Name Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 2012 F (-40 to 1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details