Labfacility Thermocouple, J Type, 76Mm, 500 Deg C; Thermocouple Type Labfacility XF-1022-FAR

Description
THERMOCOUPLE, J TYPE, 76MM, 500 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:500°C; Sensor Body Material:-; Lead Length:76mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, J TYPE, 76MM, 500 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:500°C; Sensor Body Material:-; Lead Length:76mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, J Type, 76Mm, 500 Deg C; Thermocouple Type Labfacility - 44AC8638 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, 76Mm, 500 Deg C; Thermocouple Type Labfacility
44AC8638
Thermocouple, J Type, 76Mm, 500 Deg C; Thermocouple Type Labfacility 44AC8638
THERMOCOUPLE, J TYPE, 76MM, 500 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:500°C; Sensor Body Material:-; Lead Length:76mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, J TYPE, 76MM, 500 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:500°C; Sensor Body Material:-; Lead Length:76mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 44AC8638
Product Name Thermocouple, J Type, 76Mm, 500 Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 932 F (? to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
 - 3429432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details