Labfacility Multiconductor Unshielded Cable, Thermocouple T, 2, 1 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Labfacility WT-300X100

Description
Multiconductor Unshielded Cable, Thermocouple T, 2, 1 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet
Description
Multiconductor Unshielded Cable, Thermocouple T, 2, 1 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Thermocouple T, 2, 1 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Labfacility - 15P4003 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Thermocouple T, 2, 1 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Labfacility
15P4003
Multiconductor Unshielded Cable, Thermocouple T, 2, 1 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Labfacility 15P4003
Multiconductor Unshielded Cable, Thermocouple T, 2, 1 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Thermocouple T, 2, 1 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 15P4003
Product Name Multiconductor Unshielded Cable, Thermocouple T, 2, 1 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1780981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 19.69 inch (500 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details