Labfacility Thermocouple Wire, Type K, 100M, 7X0.2Mm Rohs Compliant Labfacility WK-365-D

Description
THERMOCOUPLE WIRE, TYPE K, 100M, 7X0.2MM ROHS COMPLIANT: YES
Description
THERMOCOUPLE WIRE, TYPE K, 100M, 7X0.2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 100M, 7X0.2Mm Rohs Compliant Labfacility - 62AK1963 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 100M, 7X0.2Mm Rohs Compliant Labfacility
62AK1963
Thermocouple Wire, Type K, 100M, 7X0.2Mm Rohs Compliant Labfacility 62AK1963
THERMOCOUPLE WIRE, TYPE K, 100M, 7X0.2MM ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE K, 100M, 7X0.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 62AK1963
Product Name Thermocouple Wire, Type K, 100M, 7X0.2Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details