Labfacility Thermocouple Wire, Type K, 328.1Ft; Thermocouple Wire Type Labfacility WK-359

Description
THERMOCOUPLE WIRE, TYPE K, 328.1FT; Thermocouple Wire Type:K; Length - Imperial:328.1ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 328.1FT; Thermocouple Wire Type:K; Length - Imperial:328.1ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 328.1Ft; Thermocouple Wire Type Labfacility - 38K9413 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 328.1Ft; Thermocouple Wire Type Labfacility
38K9413
Thermocouple Wire, Type K, 328.1Ft; Thermocouple Wire Type Labfacility 38K9413
THERMOCOUPLE WIRE, TYPE K, 328.1FT; Thermocouple Wire Type:K; Length - Imperial:328.1ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 328.1FT; Thermocouple Wire Type:K; Length - Imperial:328.1ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 38K9413
Product Name Thermocouple Wire, Type K, 328.1Ft; Thermocouple Wire Type Labfacility
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1365890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 78.74 inch (2000 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details