Labfacility Thermocouple Wire, Type K, 50M, 7X0.2Mm Rohs Compliant Labfacility WK-359-ANSI

Description
THERMOCOUPLE WIRE, TYPE K, 50M, 7X0.2MM ROHS COMPLIANT: YES
Description
THERMOCOUPLE WIRE, TYPE K, 50M, 7X0.2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 50M, 7X0.2Mm Rohs Compliant Labfacility - 61AK4632 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 50M, 7X0.2Mm Rohs Compliant Labfacility
61AK4632
Thermocouple Wire, Type K, 50M, 7X0.2Mm Rohs Compliant Labfacility 61AK4632
THERMOCOUPLE WIRE, TYPE K, 50M, 7X0.2MM ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE K, 50M, 7X0.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 61AK4632
Product Name Thermocouple Wire, Type K, 50M, 7X0.2Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouples - 192063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 118 inch (3000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details