Labfacility Tc Wire, Type K, 100M, 1 X 0.508Mm Rohs Compliant Labfacility WK-352-D

Description
TC WIRE, TYPE K, 100M, 1 X 0.508MM ROHS COMPLIANT: YES
Description
TC WIRE, TYPE K, 100M, 1 X 0.508MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, Type K, 100M, 1 X 0.508Mm Rohs Compliant Labfacility - 62AK1961 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, Type K, 100M, 1 X 0.508Mm Rohs Compliant Labfacility
62AK1961
Tc Wire, Type K, 100M, 1 X 0.508Mm Rohs Compliant Labfacility 62AK1961
TC WIRE, TYPE K, 100M, 1 X 0.508MM ROHS COMPLIANT: YES

TC WIRE, TYPE K, 100M, 1 X 0.508MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 62AK1961
Product Name Tc Wire, Type K, 100M, 1 X 0.508Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details